Capital Lighting, Inc. 60-1789 Pendants-Bowl Style 471677

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Sudbury Bronze Product Name: Four Light Pendant UPC: 045923617898 Category: Pendants Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Sudbury Bronze Product Name: Four Light Pendant UPC: 045923617898 Category: Pendants Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1789 Pendants-Bowl Style - 471677 - Capital Lighting, Inc.
Columbus, OH, USA
60-1789 Pendants-Bowl Style
471677
60-1789 Pendants-Bowl Style 471677
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Sudbury Bronze Product Name: Four Light Pendant UPC: 045923617898 Category: Pendants Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 28.75
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Sudbury Bronze
Product Name: Four Light Pendant
UPC: 045923617898
Category: Pendants
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471677
Product Name 60-1789 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details