Capital Lighting, Inc. 60-1801 Mid. Chandeliers-Glass Up 471672

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923618017 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923618017 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1801 Mid. Chandeliers-Glass Up - 471672 - Capital Lighting, Inc.
Columbus, OH, USA
60-1801 Mid. Chandeliers-Glass Up
471672
60-1801 Mid. Chandeliers-Glass Up 471672
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923618017 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Chandelier
UPC: 045923618017
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471672
Product Name 60-1801 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details