Capital Lighting, Inc. 60-1903 Mid. Chandeliers-Glass Up 471660

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 23.50 Bulb Type: T3 GU24 Qty: 9 Wattage: 13 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923619038 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 23.50 Bulb Type: T3 GU24 Qty: 9 Wattage: 13 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923619038 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-1903 Mid. Chandeliers-Glass Up - 471660 - Capital Lighting, Inc.
Columbus, OH, USA
60-1903 Mid. Chandeliers-Glass Up
471660
60-1903 Mid. Chandeliers-Glass Up 471660
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 23.50 Bulb Type: T3 GU24 Qty: 9 Wattage: 13 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923619038 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 23.50
Bulb
Type: T3 GU24
Qty: 9
Wattage: 13
Finish: Brushed Nickel
Product Name: Nine Light Chandelier
UPC: 045923619038
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471660
Product Name 60-1903 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details