Capital Lighting, Inc. 60-1931 Mini Pendants-Rod 471659

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 42.00 Bulb Type: T3 Qty: 1 Wattage: 13 Finish: Dark Chocolate Bronze Product Name: One Light Mini Pendant UPC: 045923619311 Category: Mini Pendants Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 42.00 Bulb Type: T3 Qty: 1 Wattage: 13 Finish: Dark Chocolate Bronze Product Name: One Light Mini Pendant UPC: 045923619311 Category: Mini Pendants Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1931 Mini Pendants-Rod - 471659 - Capital Lighting, Inc.
Columbus, OH, USA
60-1931 Mini Pendants-Rod
471659
60-1931 Mini Pendants-Rod 471659
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 42.00 Bulb Type: T3 Qty: 1 Wattage: 13 Finish: Dark Chocolate Bronze Product Name: One Light Mini Pendant UPC: 045923619311 Category: Mini Pendants Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 42.00
Bulb
Type: T3
Qty: 1
Wattage: 13
Finish: Dark Chocolate Bronze
Product Name: One Light Mini Pendant
UPC: 045923619311
Category: Mini Pendants
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471659
Product Name 60-1931 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details