Capital Lighting, Inc. 60-2105 Semi-Flush Mts.-Bowl Style 471658

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gilded Cage Product Name: Two Light Semi-Flush UPC: 045923621055 Category: Semi-Flush Glass: Amber Bisque Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gilded Cage Product Name: Two Light Semi-Flush UPC: 045923621055 Category: Semi-Flush Glass: Amber Bisque Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2105 Semi-Flush Mts.-Bowl Style - 471658 - Capital Lighting, Inc.
Columbus, OH, USA
60-2105 Semi-Flush Mts.-Bowl Style
471658
60-2105 Semi-Flush Mts.-Bowl Style 471658
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gilded Cage Product Name: Two Light Semi-Flush UPC: 045923621055 Category: Semi-Flush Glass: Amber Bisque Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 19.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Gilded Cage
Product Name: Two Light Semi-Flush
UPC: 045923621055
Category: Semi-Flush
Glass: Amber Bisque
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471658
Product Name 60-2105 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details