Capital Lighting, Inc. 60-1854 Bathroom Fixtures-Three Lights 471656

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Chocolate Bronze Product Name: One Light Vanity UPC: 045923618543 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Chocolate Bronze Product Name: One Light Vanity UPC: 045923618543 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1854 Bathroom Fixtures-Three Lights - 471656 - Capital Lighting, Inc.
Columbus, OH, USA
60-1854 Bathroom Fixtures-Three Lights
471656
60-1854 Bathroom Fixtures-Three Lights 471656
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Chocolate Bronze Product Name: One Light Vanity UPC: 045923618543 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Chocolate Bronze
Product Name: One Light Vanity
UPC: 045923618543
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471656
Product Name 60-1854 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details