Capital Lighting, Inc. 60-2104 Flush Mounts-Bowl Style 471655

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.62 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gilded Cage Product Name: Two Light Flush Dome UPC: 045923621048 Category: Flush Dome Glass: Amber Bisque Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.62 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gilded Cage Product Name: Two Light Flush Dome UPC: 045923621048 Category: Flush Dome Glass: Amber Bisque Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2104 Flush Mounts-Bowl Style - 471655 - Capital Lighting, Inc.
Columbus, OH, USA
60-2104 Flush Mounts-Bowl Style
471655
60-2104 Flush Mounts-Bowl Style 471655
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.62 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gilded Cage Product Name: Two Light Flush Dome UPC: 045923621048 Category: Flush Dome Glass: Amber Bisque Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.62
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Gilded Cage
Product Name: Two Light Flush Dome
UPC: 045923621048
Category: Flush Dome
Glass: Amber Bisque
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471655
Product Name 60-2104 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details