Capital Lighting, Inc. 60-1853 Bathroom Fixtures-Two Lights 471654

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Chocolate Bronze Product Name: One Light Vanity UPC: 045923618536 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Chocolate Bronze Product Name: One Light Vanity UPC: 045923618536 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1853 Bathroom Fixtures-Two Lights - 471654 - Capital Lighting, Inc.
Columbus, OH, USA
60-1853 Bathroom Fixtures-Two Lights
471654
60-1853 Bathroom Fixtures-Two Lights 471654
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Chocolate Bronze Product Name: One Light Vanity UPC: 045923618536 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Chocolate Bronze
Product Name: One Light Vanity
UPC: 045923618536
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471654
Product Name 60-1853 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details