Capital Lighting, Inc. 60-2101 Mid. Chandeliers-Candle 471651

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 34.37 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Cage Product Name: Three Light Chandelier UPC: 045923621017 Category: Chandeliers Glass: Maple Wood shade Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 34.37 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Cage Product Name: Three Light Chandelier UPC: 045923621017 Category: Chandeliers Glass: Maple Wood shade Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2101 Mid. Chandeliers-Candle - 471651 - Capital Lighting, Inc.
Columbus, OH, USA
60-2101 Mid. Chandeliers-Candle
471651
60-2101 Mid. Chandeliers-Candle 471651
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 34.37 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Cage Product Name: Three Light Chandelier UPC: 045923621017 Category: Chandeliers Glass: Maple Wood shade Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 34.37
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gilded Cage
Product Name: Three Light Chandelier
UPC: 045923621017
Category: Chandeliers
Glass: Maple Wood shade
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471651
Product Name 60-2101 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details