Capital Lighting, Inc. 60-2102 Mid. Chandeliers-Candle 471650

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.62 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gilded Cage Product Name: Six Light Chandelier UPC: 045923621024 Category: Chandeliers Glass: Maple Wood shade Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.62 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gilded Cage Product Name: Six Light Chandelier UPC: 045923621024 Category: Chandeliers Glass: Maple Wood shade Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2102 Mid. Chandeliers-Candle - 471650 - Capital Lighting, Inc.
Columbus, OH, USA
60-2102 Mid. Chandeliers-Candle
471650
60-2102 Mid. Chandeliers-Candle 471650
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.62 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gilded Cage Product Name: Six Light Chandelier UPC: 045923621024 Category: Chandeliers Glass: Maple Wood shade Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 38.62
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Gilded Cage
Product Name: Six Light Chandelier
UPC: 045923621024
Category: Chandeliers
Glass: Maple Wood shade
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471650
Product Name 60-2102 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details