Capital Lighting, Inc. 60-1811 Mini Pendants-Chain 471641

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923618116 Category: Mini Pendants Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923618116 Category: Mini Pendants Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1811 Mini Pendants-Chain - 471641 - Capital Lighting, Inc.
Columbus, OH, USA
60-1811 Mini Pendants-Chain
471641
60-1811 Mini Pendants-Chain 471641
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923618116 Category: Mini Pendants Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 045923618116
Category: Mini Pendants
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471641
Product Name 60-1811 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details