Capital Lighting, Inc. 60-1904 Flush Mounts-Bowl Style 471637

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Flush Mount UPC: 045923619045 Category: Flush Mounts Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Flush Mount UPC: 045923619045 Category: Flush Mounts Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1904 Flush Mounts-Bowl Style - 471637 - Capital Lighting, Inc.
Columbus, OH, USA
60-1904 Flush Mounts-Bowl Style
471637
60-1904 Flush Mounts-Bowl Style 471637
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Flush Mount UPC: 045923619045 Category: Flush Mounts Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.00
Bulb
Type: T3 GU24
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Flush Mount
UPC: 045923619045
Category: Flush Mounts
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471637
Product Name 60-1904 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details