Capital Lighting, Inc. 60-1906 Flush Mounts-Bowl Style 471636

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: T3 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923619069 Category: Flush Mounts Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: T3 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923619069 Category: Flush Mounts Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1906 Flush Mounts-Bowl Style - 471636 - Capital Lighting, Inc.
Columbus, OH, USA
60-1906 Flush Mounts-Bowl Style
471636
60-1906 Flush Mounts-Bowl Style 471636
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: T3 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923619069 Category: Flush Mounts Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.75
Bulb
Type: T3 GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Flush Mount
UPC: 045923619069
Category: Flush Mounts
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471636
Product Name 60-1906 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details