Capital Lighting, Inc. 60-1933 Bathroom Fixtures-Two Lights 471626

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 13 Finish: Dark Chocolate Bronze Product Name: One Light Vanity UPC: 045923619335 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 13 Finish: Dark Chocolate Bronze Product Name: One Light Vanity UPC: 045923619335 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1933 Bathroom Fixtures-Two Lights - 471626 - Capital Lighting, Inc.
Columbus, OH, USA
60-1933 Bathroom Fixtures-Two Lights
471626
60-1933 Bathroom Fixtures-Two Lights 471626
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 13 Finish: Dark Chocolate Bronze Product Name: One Light Vanity UPC: 045923619335 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.00
Bulb
Type: T3 GU24
Qty: 1
Wattage: 13
Finish: Dark Chocolate Bronze
Product Name: One Light Vanity
UPC: 045923619335
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471626
Product Name 60-1933 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details