Capital Lighting, Inc. 60-1851 Mini Pendants-Rod 471625

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 42.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: One Light Mini Pendant UPC: 045923618512 Category: Mini Pendants Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 42.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: One Light Mini Pendant UPC: 045923618512 Category: Mini Pendants Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1851 Mini Pendants-Rod - 471625 - Capital Lighting, Inc.
Columbus, OH, USA
60-1851 Mini Pendants-Rod
471625
60-1851 Mini Pendants-Rod 471625
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 42.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: One Light Mini Pendant UPC: 045923618512 Category: Mini Pendants Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 42.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Chocolate Bronze
Product Name: One Light Mini Pendant
UPC: 045923618512
Category: Mini Pendants
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471625
Product Name 60-1851 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details