Capital Lighting, Inc. 60-1932 Sconces-Single Glass 471624

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 13 Finish: Dark Chocolate Bronze Product Name: One Light Vanity UPC: 045923619328 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 13 Finish: Dark Chocolate Bronze Product Name: One Light Vanity UPC: 045923619328 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1932 Sconces-Single Glass - 471624 - Capital Lighting, Inc.
Columbus, OH, USA
60-1932 Sconces-Single Glass
471624
60-1932 Sconces-Single Glass 471624
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 13 Finish: Dark Chocolate Bronze Product Name: One Light Vanity UPC: 045923619328 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Bulb
Type: T3 GU24
Qty: 1
Wattage: 13
Finish: Dark Chocolate Bronze
Product Name: One Light Vanity
UPC: 045923619328
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471624
Product Name 60-1932 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details