Capital Lighting, Inc. 60-1849 Pendants-Glass Down 471622

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Chocolate Bronze Product Name: One Light Hanging Dome UPC: 045923618499 Category: Hanging Dome Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Chocolate Bronze Product Name: One Light Hanging Dome UPC: 045923618499 Category: Hanging Dome Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1849 Pendants-Glass Down - 471622 - Capital Lighting, Inc.
Columbus, OH, USA
60-1849 Pendants-Glass Down
471622
60-1849 Pendants-Glass Down 471622
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Chocolate Bronze Product Name: One Light Hanging Dome UPC: 045923618499 Category: Hanging Dome Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Chocolate Bronze
Product Name: One Light Hanging Dome
UPC: 045923618499
Category: Hanging Dome
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471622
Product Name 60-1849 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details