Capital Lighting, Inc. 60-1848 Pendants-Bowl Style 471620

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: Three Light Pendant UPC: 045923618482 Category: Pendants Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: Three Light Pendant UPC: 045923618482 Category: Pendants Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1848 Pendants-Bowl Style - 471620 - Capital Lighting, Inc.
Columbus, OH, USA
60-1848 Pendants-Bowl Style
471620
60-1848 Pendants-Bowl Style 471620
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: Three Light Pendant UPC: 045923618482 Category: Pendants Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Chocolate Bronze
Product Name: Three Light Pendant
UPC: 045923618482
Category: Pendants
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471620
Product Name 60-1848 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details