Capital Lighting, Inc. 60-1833 Bathroom Fixtures-Two Lights 471614

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923618338 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923618338 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1833 Bathroom Fixtures-Two Lights - 471614 - Capital Lighting, Inc.
Columbus, OH, USA
60-1833 Bathroom Fixtures-Two Lights
471614
60-1833 Bathroom Fixtures-Two Lights 471614
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923618338 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Vanity
UPC: 045923618338
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471614
Product Name 60-1833 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details