Capital Lighting, Inc. 60-1914 Bathroom Fixtures-Three Lights 471612

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923619144 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923619144 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1914 Bathroom Fixtures-Three Lights - 471612 - Capital Lighting, Inc.
Columbus, OH, USA
60-1914 Bathroom Fixtures-Three Lights
471612
60-1914 Bathroom Fixtures-Three Lights 471612
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923619144 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Bulb
Type: T3 GU24
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Vanity
UPC: 045923619144
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471612
Product Name 60-1914 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details