Capital Lighting, Inc. 60-1913 Bathroom Fixtures-Two Lights 471610

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923619137 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923619137 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1913 Bathroom Fixtures-Two Lights - 471610 - Capital Lighting, Inc.
Columbus, OH, USA
60-1913 Bathroom Fixtures-Two Lights
471610
60-1913 Bathroom Fixtures-Two Lights 471610
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923619137 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.00
Bulb
Type: T3 GU24
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Vanity
UPC: 045923619137
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471610
Product Name 60-1913 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details