Capital Lighting, Inc. 60-1925 Flush Mounts-Bowl Style 471608

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: T3 GU24 Qty: 2 Wattage: 13 Finish: Dark Chocolate Bronze Product Name: Two Light Flush Mount UPC: 045923619250 Category: Flush Mounts Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: T3 GU24 Qty: 2 Wattage: 13 Finish: Dark Chocolate Bronze Product Name: Two Light Flush Mount UPC: 045923619250 Category: Flush Mounts Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1925 Flush Mounts-Bowl Style - 471608 - Capital Lighting, Inc.
Columbus, OH, USA
60-1925 Flush Mounts-Bowl Style
471608
60-1925 Flush Mounts-Bowl Style 471608
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: T3 GU24 Qty: 2 Wattage: 13 Finish: Dark Chocolate Bronze Product Name: Two Light Flush Mount UPC: 045923619250 Category: Flush Mounts Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: T3 GU24
Qty: 2
Wattage: 13
Finish: Dark Chocolate Bronze
Product Name: Two Light Flush Mount
UPC: 045923619250
Category: Flush Mounts
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471608
Product Name 60-1925 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details