Capital Lighting, Inc. 60-1846 Flush Mounts-Bowl Style 471600

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Dark Chocolate Bronze Product Name: Two Light Flush Mount UPC: 045923618468 Category: Flush Mounts Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Dark Chocolate Bronze Product Name: Two Light Flush Mount UPC: 045923618468 Category: Flush Mounts Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1846 Flush Mounts-Bowl Style - 471600 - Capital Lighting, Inc.
Columbus, OH, USA
60-1846 Flush Mounts-Bowl Style
471600
60-1846 Flush Mounts-Bowl Style 471600
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Dark Chocolate Bronze Product Name: Two Light Flush Mount UPC: 045923618468 Category: Flush Mounts Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Dark Chocolate Bronze
Product Name: Two Light Flush Mount
UPC: 045923618468
Category: Flush Mounts
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471600
Product Name 60-1846 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details