Capital Lighting, Inc. 50525-BS/CLM Mini Pendants-Cable 471595

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Length 20.00 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594015577 Category: Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 6`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Length 20.00 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594015577 Category: Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 6`

Suppliers

Company
Product
Description
Supplier Links
50525-BS/CLM Mini Pendants-Cable - 471595 - Capital Lighting, Inc.
Columbus, OH, USA
50525-BS/CLM Mini Pendants-Cable
471595
50525-BS/CLM Mini Pendants-Cable 471595
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Length 20.00 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594015577 Category: Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 6`

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 20.00
Length 20.00
Bulb
Type: MR16
Qty: 1
Wattage: 35
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594015577
Category: Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 6`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471595
Product Name 50525-BS/CLM Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details