Capital Lighting, Inc. 13575AF Mid. Chandeliers-Candle 471587

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 37.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Auburn Florentine Weight: 15.63 Product Name: Five Light Chandelier UPC: 783209054158 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 37.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Auburn Florentine Weight: 15.63 Product Name: Five Light Chandelier UPC: 783209054158 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13575AF Mid. Chandeliers-Candle - 471587 - Capital Lighting, Inc.
Columbus, OH, USA
13575AF Mid. Chandeliers-Candle
471587
13575AF Mid. Chandeliers-Candle 471587
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 37.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Auburn Florentine Weight: 15.63 Product Name: Five Light Chandelier UPC: 783209054158 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 37.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Auburn Florentine
Weight: 15.63
Product Name: Five Light Chandelier
UPC: 783209054158
Category: Single-Tier Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471587
Product Name 13575AF Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details