Capital Lighting, Inc. 13577AF/SHD62 Large Chandeliers-Candle 471586

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 61.00 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Auburn Florentine Weight: 37.48 Product Name: Five Light Chandelier UPC: 783209054202 Category: Multi-Tier Chandelier Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 61.00 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Auburn Florentine Weight: 37.48 Product Name: Five Light Chandelier UPC: 783209054202 Category: Multi-Tier Chandelier Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13577AF/SHD62 Large Chandeliers-Candle - 471586 - Capital Lighting, Inc.
Columbus, OH, USA
13577AF/SHD62 Large Chandeliers-Candle
471586
13577AF/SHD62 Large Chandeliers-Candle 471586
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 61.00 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Auburn Florentine Weight: 37.48 Product Name: Five Light Chandelier UPC: 783209054202 Category: Multi-Tier Chandelier Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 61.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 40
Finish: Auburn Florentine
Weight: 37.48
Product Name: Five Light Chandelier
UPC: 783209054202
Category: Multi-Tier Chandelier
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471586
Product Name 13577AF/SHD62 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details