Capital Lighting, Inc. 13576AF/SHD62 Large Chandeliers-Candle 471584

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 44.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Auburn Florentine Weight: 24.25 Product Name: Nine Light Chandelier UPC: 783209054189 Category: Multi-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 44.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Auburn Florentine Weight: 24.25 Product Name: Nine Light Chandelier UPC: 783209054189 Category: Multi-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13576AF/SHD62 Large Chandeliers-Candle - 471584 - Capital Lighting, Inc.
Columbus, OH, USA
13576AF/SHD62 Large Chandeliers-Candle
471584
13576AF/SHD62 Large Chandeliers-Candle 471584
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 44.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Auburn Florentine Weight: 24.25 Product Name: Nine Light Chandelier UPC: 783209054189 Category: Multi-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 44.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Auburn Florentine
Weight: 24.25
Product Name: Nine Light Chandelier
UPC: 783209054189
Category: Multi-Tier Chandelier
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471584
Product Name 13576AF/SHD62 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details