Capital Lighting, Inc. 20744CU Foyer/Hall Lanterns-Open Frame 471580

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 49.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Colonial Umber Weight: 24 Product Name: Eight Light Entry Foyer Pendant UPC: 783209054332 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 49.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Colonial Umber Weight: 24 Product Name: Eight Light Entry Foyer Pendant UPC: 783209054332 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20744CU Foyer/Hall Lanterns-Open Frame - 471580 - Capital Lighting, Inc.
Columbus, OH, USA
20744CU Foyer/Hall Lanterns-Open Frame
471580
20744CU Foyer/Hall Lanterns-Open Frame 471580
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 49.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Colonial Umber Weight: 24 Product Name: Eight Light Entry Foyer Pendant UPC: 783209054332 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 49.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Colonial Umber
Weight: 24
Product Name: Eight Light Entry Foyer Pendant
UPC: 783209054332
Category: Entry Foyer Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471580
Product Name 20744CU Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details