Capital Lighting, Inc. 52144-BS/FCL Bathroom Fixtures-Four Lights 471578

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 5.50 Length 5.50 Extension: 5.5 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Brushed Steel Product Name: Four Light Vanity/Wall UPC: 641594076233 Category: Bar Wall Fixture Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 5.50 Length 5.50 Extension: 5.5 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Brushed Steel Product Name: Four Light Vanity/Wall UPC: 641594076233 Category: Bar Wall Fixture Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
52144-BS/FCL Bathroom Fixtures-Four Lights - 471578 - Capital Lighting, Inc.
Columbus, OH, USA
52144-BS/FCL Bathroom Fixtures-Four Lights
471578
52144-BS/FCL Bathroom Fixtures-Four Lights 471578
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 5.50 Length 5.50 Extension: 5.5 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Brushed Steel Product Name: Four Light Vanity/Wall UPC: 641594076233 Category: Bar Wall Fixture Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 5.50
Length 5.50
Extension: 5.5
Bulb
Type: G9
Qty: 4
Wattage: 40
Finish: Brushed Steel
Product Name: Four Light Vanity/Wall
UPC: 641594076233
Category: Bar Wall Fixture
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471578
Product Name 52144-BS/FCL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details