Capital Lighting, Inc. 52142-BS/FCL Bathroom Fixtures-Three Lights 471572

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 5.50 Length 5.50 Extension: 5.5 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Brushed Steel Product Name: Three Light Vanity/Wall UPC: 641594076219 Category: Bar Wall Fixture Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 5.50 Length 5.50 Extension: 5.5 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Brushed Steel Product Name: Three Light Vanity/Wall UPC: 641594076219 Category: Bar Wall Fixture Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
52142-BS/FCL Bathroom Fixtures-Three Lights - 471572 - Capital Lighting, Inc.
Columbus, OH, USA
52142-BS/FCL Bathroom Fixtures-Three Lights
471572
52142-BS/FCL Bathroom Fixtures-Three Lights 471572
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 5.50 Length 5.50 Extension: 5.5 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Brushed Steel Product Name: Three Light Vanity/Wall UPC: 641594076219 Category: Bar Wall Fixture Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 5.50
Length 5.50
Extension: 5.5
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Brushed Steel
Product Name: Three Light Vanity/Wall
UPC: 641594076219
Category: Bar Wall Fixture
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471572
Product Name 52142-BS/FCL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details