Capital Lighting, Inc. 52102-BRZ Mini Pendants-Cable 471571

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Bulb Type: PAR36 Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Pendant UPC: 641594016642 Category: Ball Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Bulb Type: PAR36 Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Pendant UPC: 641594016642 Category: Ball Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
52102-BRZ Mini Pendants-Cable - 471571 - Capital Lighting, Inc.
Columbus, OH, USA
52102-BRZ Mini Pendants-Cable
471571
52102-BRZ Mini Pendants-Cable 471571
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Bulb Type: PAR36 Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Pendant UPC: 641594016642 Category: Ball Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Length 12.00
Bulb
Type: PAR36
Qty: 1
Wattage: 50
Finish: Bronze
Product Name: One Light Pendant
UPC: 641594016642
Category: Ball Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471571
Product Name 52102-BRZ Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details