Capital Lighting, Inc. 55504-CH Semi-Flush Mts.-Other 471567

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.00 Bulb Type: G4 Qty: 10 Wattage: 10 Finish: Chrome Product Name: Ten Light Semi Flush UPC: 641594018158 Category: Semi-Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.00 Bulb Type: G4 Qty: 10 Wattage: 10 Finish: Chrome Product Name: Ten Light Semi Flush UPC: 641594018158 Category: Semi-Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
55504-CH Semi-Flush Mts.-Other - 471567 - Capital Lighting, Inc.
Columbus, OH, USA
55504-CH Semi-Flush Mts.-Other
471567
55504-CH Semi-Flush Mts.-Other 471567
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.00 Bulb Type: G4 Qty: 10 Wattage: 10 Finish: Chrome Product Name: Ten Light Semi Flush UPC: 641594018158 Category: Semi-Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 7.00
Bulb
Type: G4
Qty: 10
Wattage: 10
Finish: Chrome
Product Name: Ten Light Semi Flush
UPC: 641594018158
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471567
Product Name 55504-CH Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details