Capital Lighting, Inc. 62088-BRZ Lamps-Swing Arm-Wall 471562

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 26.00 Length 26.00 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Task-Light UPC: 641594019018 Category: Wall Mounted Task Lamp Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 26.00 Length 26.00 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Task-Light UPC: 641594019018 Category: Wall Mounted Task Lamp Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
62088-BRZ Lamps-Swing Arm-Wall - 471562 - Capital Lighting, Inc.
Columbus, OH, USA
62088-BRZ Lamps-Swing Arm-Wall
471562
62088-BRZ Lamps-Swing Arm-Wall 471562
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 26.00 Length 26.00 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Task-Light UPC: 641594019018 Category: Wall Mounted Task Lamp Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 26.00
Length 26.00
Bulb
Type: MR16
Qty: 1
Wattage: 35
Finish: Bronze
Product Name: One Light Task-Light
UPC: 641594019018
Category: Wall Mounted Task Lamp
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471562
Product Name 62088-BRZ Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details