Capital Lighting, Inc. 52146-BS/FCL Semi-Flush Mts.-Spot Lights 471547

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 6.70 Length 6.70 Extension: 6.7 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Brushed Steel Product Name: Six Light Vanity/Wall UPC: 641594076257 Category: Wall or Ceiling Fixture Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 6.70 Length 6.70 Extension: 6.7 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Brushed Steel Product Name: Six Light Vanity/Wall UPC: 641594076257 Category: Wall or Ceiling Fixture Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
52146-BS/FCL Semi-Flush Mts.-Spot Lights - 471547 - Capital Lighting, Inc.
Columbus, OH, USA
52146-BS/FCL Semi-Flush Mts.-Spot Lights
471547
52146-BS/FCL Semi-Flush Mts.-Spot Lights 471547
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 6.70 Length 6.70 Extension: 6.7 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Brushed Steel Product Name: Six Light Vanity/Wall UPC: 641594076257 Category: Wall or Ceiling Fixture Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 6.70
Length 6.70
Extension: 6.7
Bulb
Type: G9
Qty: 6
Wattage: 40
Finish: Brushed Steel
Product Name: Six Light Vanity/Wall
UPC: 641594076257
Category: Wall or Ceiling Fixture
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471547
Product Name 52146-BS/FCL Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details