Capital Lighting, Inc. 55500-CH Sconces-Quad plus 471545

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.50 Length 23.50 Extension: 8.5 Bulb Type: G4 Qty: 5 Wattage: 10 Finish: Chrome Product Name: Five Light Wall Fixture UPC: 641594018127 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.50 Length 23.50 Extension: 8.5 Bulb Type: G4 Qty: 5 Wattage: 10 Finish: Chrome Product Name: Five Light Wall Fixture UPC: 641594018127 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
55500-CH Sconces-Quad plus - 471545 - Capital Lighting, Inc.
Columbus, OH, USA
55500-CH Sconces-Quad plus
471545
55500-CH Sconces-Quad plus 471545
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.50 Length 23.50 Extension: 8.5 Bulb Type: G4 Qty: 5 Wattage: 10 Finish: Chrome Product Name: Five Light Wall Fixture UPC: 641594018127 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 23.50
Length 23.50
Extension: 8.5
Bulb
Type: G4
Qty: 5
Wattage: 10
Finish: Chrome
Product Name: Five Light Wall Fixture
UPC: 641594018127
Category: Wall Fixture
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471545
Product Name 55500-CH Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details