Capital Lighting, Inc. 52148-ORB/AMB Bathroom Fixtures-Two Lights 471544

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.50 Length 5.50 Extension: 4.4 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: Two Light Vanity/Wall UPC: 641594076271 Category: Wall Fixture Glass: Amber Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.50 Length 5.50 Extension: 4.4 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: Two Light Vanity/Wall UPC: 641594076271 Category: Wall Fixture Glass: Amber Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
52148-ORB/AMB Bathroom Fixtures-Two Lights - 471544 - Capital Lighting, Inc.
Columbus, OH, USA
52148-ORB/AMB Bathroom Fixtures-Two Lights
471544
52148-ORB/AMB Bathroom Fixtures-Two Lights 471544
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.50 Length 5.50 Extension: 4.4 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: Two Light Vanity/Wall UPC: 641594076271 Category: Wall Fixture Glass: Amber Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.50
Length 5.50
Extension: 4.4
Bulb
Type: G9
Qty: 2
Wattage: 40
Finish: Oil Rubbed Bronze
Product Name: Two Light Vanity/Wall
UPC: 641594076271
Category: Wall Fixture
Glass: Amber
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471544
Product Name 52148-ORB/AMB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details