Capital Lighting, Inc. 52151-ORB/AMB Bathroom Fixtures-Five+Lights 471541

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.30 Height: 5.50 Length 5.50 Extension: 4.45 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: Six Light Semi Flush UPC: 641594076301 Category: Flush-Mount Glass: Amber Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.30 Height: 5.50 Length 5.50 Extension: 4.45 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: Six Light Semi Flush UPC: 641594076301 Category: Flush-Mount Glass: Amber Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
52151-ORB/AMB Bathroom Fixtures-Five+Lights - 471541 - Capital Lighting, Inc.
Columbus, OH, USA
52151-ORB/AMB Bathroom Fixtures-Five+Lights
471541
52151-ORB/AMB Bathroom Fixtures-Five+Lights 471541
PRODUCT DETAILS / SPECS Width/Dia: 5.30 Height: 5.50 Length 5.50 Extension: 4.45 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: Six Light Semi Flush UPC: 641594076301 Category: Flush-Mount Glass: Amber Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.30
Height: 5.50
Length 5.50
Extension: 4.45
Bulb
Type: G9
Qty: 6
Wattage: 40
Finish: Oil Rubbed Bronze
Product Name: Six Light Semi Flush
UPC: 641594076301
Category: Flush-Mount
Glass: Amber
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471541
Product Name 52151-ORB/AMB Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details