Capital Lighting, Inc. 62095-BS/FST Sconces-Other 471539

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Length 15.00 Extension: 3 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594019094 Category: Squares Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Length 15.00 Extension: 3 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594019094 Category: Squares Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
62095-BS/FST Sconces-Other - 471539 - Capital Lighting, Inc.
Columbus, OH, USA
62095-BS/FST Sconces-Other
471539
62095-BS/FST Sconces-Other 471539
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Length 15.00 Extension: 3 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594019094 Category: Squares Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.00
Length 15.00
Extension: 3
Bulb
Type: T3
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Wall Fixture
UPC: 641594019094
Category: Squares Wall Fixture
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471539
Product Name 62095-BS/FST Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details