Capital Lighting, Inc. 62105-BS/OPL Bathroom Fixtures-Two Lights 471533

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 5.25 Length 5.25 Extension: 3.5 Bulb Type: T3 Qty: 2 Wattage: 100 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594019155 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 5.25 Length 5.25 Extension: 3.5 Bulb Type: T3 Qty: 2 Wattage: 100 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594019155 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
62105-BS/OPL Bathroom Fixtures-Two Lights - 471533 - Capital Lighting, Inc.
Columbus, OH, USA
62105-BS/OPL Bathroom Fixtures-Two Lights
471533
62105-BS/OPL Bathroom Fixtures-Two Lights 471533
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 5.25 Length 5.25 Extension: 3.5 Bulb Type: T3 Qty: 2 Wattage: 100 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594019155 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 5.25
Length 5.25
Extension: 3.5
Bulb
Type: T3
Qty: 2
Wattage: 100
Finish: Brushed Steel
Product Name: Two Light Vanity/Wall
UPC: 641594019155
Category: Wall Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471533
Product Name 62105-BS/OPL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details