Capital Lighting, Inc. 62218-BS/OPL Sconces-Single Glass 471517

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 14.00 Length 14.00 Extension: 4 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594076424 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 14.00 Length 14.00 Extension: 4 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594076424 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
62218-BS/OPL Sconces-Single Glass - 471517 - Capital Lighting, Inc.
Columbus, OH, USA
62218-BS/OPL Sconces-Single Glass
471517
62218-BS/OPL Sconces-Single Glass 471517
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 14.00 Length 14.00 Extension: 4 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594076424 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 14.00
Length 14.00
Extension: 4
Bulb
Type: T3
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Wall Fixture
UPC: 641594076424
Category: Wall Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471517
Product Name 62218-BS/OPL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details