Capital Lighting, Inc. 62312-BS/FST Bathroom Fixtures-Two Lights 471516

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.60 Height: 2.75 Length 2.75 Extension: 4 Bulb Type: T3 Qty: 2 Wattage: 100 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594076455 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.60 Height: 2.75 Length 2.75 Extension: 4 Bulb Type: T3 Qty: 2 Wattage: 100 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594076455 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62312-BS/FST Bathroom Fixtures-Two Lights - 471516 - Capital Lighting, Inc.
Columbus, OH, USA
62312-BS/FST Bathroom Fixtures-Two Lights
471516
62312-BS/FST Bathroom Fixtures-Two Lights 471516
PRODUCT DETAILS / SPECS Width/Dia: 23.60 Height: 2.75 Length 2.75 Extension: 4 Bulb Type: T3 Qty: 2 Wattage: 100 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594076455 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.60
Height: 2.75
Length 2.75
Extension: 4
Bulb
Type: T3
Qty: 2
Wattage: 100
Finish: Brushed Steel
Product Name: Two Light Vanity/Wall
UPC: 641594076455
Category: Wall & Vanity
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471516
Product Name 62312-BS/FST Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details