PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 20.00
Bulb
Type: T3
Qty: 6
Wattage: 100
Finish: Brushed Steel
Product Name: Six Light Chandelier
UPC: 641594076509
Category: Cable Chandelier
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 471515 |
| Product Name | 62317-BS/FST Pendants-Drum Shade |
| Application | Residential |