Capital Lighting, Inc. 62311-BS/FST Sconces-Other 471514

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.80 Height: 2.75 Length 2.75 Extension: 4 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594076448 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.80 Height: 2.75 Length 2.75 Extension: 4 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594076448 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
62311-BS/FST Sconces-Other - 471514 - Capital Lighting, Inc.
Columbus, OH, USA
62311-BS/FST Sconces-Other
471514
62311-BS/FST Sconces-Other 471514
PRODUCT DETAILS / SPECS Width/Dia: 11.80 Height: 2.75 Length 2.75 Extension: 4 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594076448 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.80
Height: 2.75
Length 2.75
Extension: 4
Bulb
Type: T3
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Vanity/Wall
UPC: 641594076448
Category: Wall & Vanity
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471514
Product Name 62311-BS/FST Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details