Capital Lighting, Inc. 62316-BS/FST Island/Pool Table-4 Light + 471512

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.25 Height: 15.00 Length 15.00 Bulb Type: T3 Qty: 4 Wattage: 100 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594076493 Category: Semi-Flush or Pendant Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.25 Height: 15.00 Length 15.00 Bulb Type: T3 Qty: 4 Wattage: 100 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594076493 Category: Semi-Flush or Pendant Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
62316-BS/FST Island/Pool Table-4 Light + - 471512 - Capital Lighting, Inc.
Columbus, OH, USA
62316-BS/FST Island/Pool Table-4 Light +
471512
62316-BS/FST Island/Pool Table-4 Light + 471512
PRODUCT DETAILS / SPECS Width/Dia: 2.25 Height: 15.00 Length 15.00 Bulb Type: T3 Qty: 4 Wattage: 100 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594076493 Category: Semi-Flush or Pendant Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 2.25
Height: 15.00
Length 15.00
Bulb
Type: T3
Qty: 4
Wattage: 100
Finish: Brushed Steel
Product Name: Four Light Pendant
UPC: 641594076493
Category: Semi-Flush or Pendant
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471512
Product Name 62316-BS/FST Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details