Capital Lighting, Inc. 62314-BS/FST Bathroom Fixtures-Four Lights 471511

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.25 Height: 2.75 Length 2.75 Extension: 4 Bulb Type: T3 Qty: 4 Wattage: 100 Finish: Brushed Steel Product Name: Four Light Vanity/Wall UPC: 641594076479 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.25 Height: 2.75 Length 2.75 Extension: 4 Bulb Type: T3 Qty: 4 Wattage: 100 Finish: Brushed Steel Product Name: Four Light Vanity/Wall UPC: 641594076479 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62314-BS/FST Bathroom Fixtures-Four Lights - 471511 - Capital Lighting, Inc.
Columbus, OH, USA
62314-BS/FST Bathroom Fixtures-Four Lights
471511
62314-BS/FST Bathroom Fixtures-Four Lights 471511
PRODUCT DETAILS / SPECS Width/Dia: 47.25 Height: 2.75 Length 2.75 Extension: 4 Bulb Type: T3 Qty: 4 Wattage: 100 Finish: Brushed Steel Product Name: Four Light Vanity/Wall UPC: 641594076479 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 47.25
Height: 2.75
Length 2.75
Extension: 4
Bulb
Type: T3
Qty: 4
Wattage: 100
Finish: Brushed Steel
Product Name: Four Light Vanity/Wall
UPC: 641594076479
Category: Wall & Vanity
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471511
Product Name 62314-BS/FST Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details