Capital Lighting, Inc. 62315-BS/FST Semi-Flush Mts.-Spot Lights 471510

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 15.00 Length 15.00 Bulb Type: T3 Qty: 3 Wattage: 100 Finish: Brushed Steel Product Name: Three Light Pendant UPC: 641594076486 Category: Semi-Flush or Pendant Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 15.00 Length 15.00 Bulb Type: T3 Qty: 3 Wattage: 100 Finish: Brushed Steel Product Name: Three Light Pendant UPC: 641594076486 Category: Semi-Flush or Pendant Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
62315-BS/FST Semi-Flush Mts.-Spot Lights - 471510 - Capital Lighting, Inc.
Columbus, OH, USA
62315-BS/FST Semi-Flush Mts.-Spot Lights
471510
62315-BS/FST Semi-Flush Mts.-Spot Lights 471510
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 15.00 Length 15.00 Bulb Type: T3 Qty: 3 Wattage: 100 Finish: Brushed Steel Product Name: Three Light Pendant UPC: 641594076486 Category: Semi-Flush or Pendant Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 2.75
Height: 15.00
Length 15.00
Bulb
Type: T3
Qty: 3
Wattage: 100
Finish: Brushed Steel
Product Name: Three Light Pendant
UPC: 641594076486
Category: Semi-Flush or Pendant
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471510
Product Name 62315-BS/FST Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details