Capital Lighting, Inc. 63958-MC/FST Island/Pool Table-4 Light + 471502

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Length 22.00 Bulb Type: T3 Qty: 4 Wattage: 100 Finish: Matte Chrome Product Name: Four Light Pendant UPC: 641594021868 Category: Semi-Flush or Pendant Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Length 22.00 Bulb Type: T3 Qty: 4 Wattage: 100 Finish: Matte Chrome Product Name: Four Light Pendant UPC: 641594021868 Category: Semi-Flush or Pendant Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
63958-MC/FST Island/Pool Table-4 Light + - 471502 - Capital Lighting, Inc.
Columbus, OH, USA
63958-MC/FST Island/Pool Table-4 Light +
471502
63958-MC/FST Island/Pool Table-4 Light + 471502
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Length 22.00 Bulb Type: T3 Qty: 4 Wattage: 100 Finish: Matte Chrome Product Name: Four Light Pendant UPC: 641594021868 Category: Semi-Flush or Pendant Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 22.00
Length 22.00
Bulb
Type: T3
Qty: 4
Wattage: 100
Finish: Matte Chrome
Product Name: Four Light Pendant
UPC: 641594021868
Category: Semi-Flush or Pendant
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471502
Product Name 63958-MC/FST Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details