Capital Lighting, Inc. 60-1583 Mid. Chandeliers-Glass Up 471496

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Dark Plum Bronze Product Name: Six Light Chandelier UPC: 045923615832 Category: Chandeliers Glass: Amber Bisque Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Dark Plum Bronze Product Name: Six Light Chandelier UPC: 045923615832 Category: Chandeliers Glass: Amber Bisque Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1583 Mid. Chandeliers-Glass Up - 471496 - Capital Lighting, Inc.
Columbus, OH, USA
60-1583 Mid. Chandeliers-Glass Up
471496
60-1583 Mid. Chandeliers-Glass Up 471496
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Dark Plum Bronze Product Name: Six Light Chandelier UPC: 045923615832 Category: Chandeliers Glass: Amber Bisque Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Dark Plum Bronze
Product Name: Six Light Chandelier
UPC: 045923615832
Category: Chandeliers
Glass: Amber Bisque
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471496
Product Name 60-1583 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details