Capital Lighting, Inc. 60-1588 Pendants-Bowl Style 471495

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Plum Bronze Product Name: Three Light Pendant UPC: 045923615887 Category: Pendants Glass: Amber Bisque Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Plum Bronze Product Name: Three Light Pendant UPC: 045923615887 Category: Pendants Glass: Amber Bisque Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1588 Pendants-Bowl Style - 471495 - Capital Lighting, Inc.
Columbus, OH, USA
60-1588 Pendants-Bowl Style
471495
60-1588 Pendants-Bowl Style 471495
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Plum Bronze Product Name: Three Light Pendant UPC: 045923615887 Category: Pendants Glass: Amber Bisque Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Plum Bronze
Product Name: Three Light Pendant
UPC: 045923615887
Category: Pendants
Glass: Amber Bisque
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471495
Product Name 60-1588 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details