Capital Lighting, Inc. 60-1585 Large Chandeliers-Glass Shade 471491

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 48.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Dark Plum Bronze Product Name: 15 Light Chandelier UPC: 045923615856 Category: Chandeliers Glass: Amber Bisque Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 48.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Dark Plum Bronze Product Name: 15 Light Chandelier UPC: 045923615856 Category: Chandeliers Glass: Amber Bisque Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-1585 Large Chandeliers-Glass Shade - 471491 - Capital Lighting, Inc.
Columbus, OH, USA
60-1585 Large Chandeliers-Glass Shade
471491
60-1585 Large Chandeliers-Glass Shade 471491
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 48.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Dark Plum Bronze Product Name: 15 Light Chandelier UPC: 045923615856 Category: Chandeliers Glass: Amber Bisque Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 48.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Dark Plum Bronze
Product Name: 15 Light Chandelier
UPC: 045923615856
Category: Chandeliers
Glass: Amber Bisque
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471491
Product Name 60-1585 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details